Daemar Inc. Caps & Plugs > CLT SERIES > CLT Series -Standard Duty Well Casing Disc Springs CLT-6625-3875

Description
New Patent-Pending Standard Duty Well Casing Thread Protectors are designed to protect the exposed well casing pin ends while in transit or storage. The unique and innovative design allow the protectors to be installed as a push-on (non-threaded) cap, with a tear ring and rail removal feature adhering to API standard duty requirements. The CLT Series' innovative design features will save time and resources with installation and removal. Patent Pending Design - no other like it in the industry Easy installation - does not need to be threaded on. Can be seated using a rubber mallet. Slides over pipe dope, locks into threads. Tapered end allows casing to slide up and over each other when loading or unloading from a stack. Easy to remove at the drill site. No tools required for removal. Simply pull the tear ring and remove the protector. Designed and tested for Impact resistance, Temperature Extremes, Salt spray corrosion and Vibration. Recyclable polyethylene Standard Duty Long and Short Well Casing Range of sizes: 4 1/2" thru 9 5/8" Material: PE-LLD
Description
New Patent-Pending Standard Duty Well Casing Thread Protectors are designed to protect the exposed well casing pin ends while in transit or storage. The unique and innovative design allow the protectors to be installed as a push-on (non-threaded) cap, with a tear ring and rail removal feature adhering to API standard duty requirements. The CLT Series' innovative design features will save time and resources with installation and removal. Patent Pending Design - no other like it in the industry Easy installation - does not need to be threaded on. Can be seated using a rubber mallet. Slides over pipe dope, locks into threads. Tapered end allows casing to slide up and over each other when loading or unloading from a stack. Easy to remove at the drill site. No tools required for removal. Simply pull the tear ring and remove the protector. Designed and tested for Impact resistance, Temperature Extremes, Salt spray corrosion and Vibration. Recyclable polyethylene Standard Duty Long and Short Well Casing Range of sizes: 4 1/2" thru 9 5/8" Material: PE-LLD

Suppliers

Company
Product
Description
Supplier Links
Caps & Plugs > CLT SERIES > CLT Series -Standard Duty Well Casing Disc Springs - CLT-6625-3875 - Daemar Inc.
Lawrenceville, GA, USA
Caps & Plugs > CLT SERIES > CLT Series -Standard Duty Well Casing Disc Springs
CLT-6625-3875
Caps & Plugs > CLT SERIES > CLT Series -Standard Duty Well Casing Disc Springs CLT-6625-3875
New Patent-Pending Standard Duty Well Casing Thread Protectors are designed to protect the exposed well casing pin ends while in transit or storage. The unique and innovative design allow the protectors to be installed as a push-on (non-threaded) cap, with a tear ring and rail removal feature adhering to API standard duty requirements. The CLT Series' innovative design features will save time and resources with installation and removal. Patent Pending Design - no other like it in the industry Easy installation - does not need to be threaded on. Can be seated using a rubber mallet. Slides over pipe dope, locks into threads. Tapered end allows casing to slide up and over each other when loading or unloading from a stack. Easy to remove at the drill site. No tools required for removal. Simply pull the tear ring and remove the protector. Designed and tested for Impact resistance, Temperature Extremes, Salt spray corrosion and Vibration. Recyclable polyethylene Standard Duty Long and Short Well Casing Range of sizes: 4 1/2" thru 9 5/8" Material: PE-LLD

New Patent-Pending Standard Duty Well Casing Thread Protectors are designed to protect the exposed well casing pin ends while in transit or storage. The unique and innovative design allow the protectors to be installed as a push-on (non-threaded) cap, with a tear ring and rail removal feature adhering to API standard duty requirements.
The CLT Series' innovative design features will save time and resources with installation and removal.

  • Patent Pending Design - no other like it in the industry
  • Easy installation - does not need to be threaded on. Can be seated using a rubber mallet. Slides over pipe dope, locks into threads. Tapered end allows casing to slide up and over each other when loading or unloading from a stack.
  • Easy to remove at the drill site. No tools required for removal. Simply pull the tear ring and remove the protector.
  • Designed and tested for Impact resistance, Temperature Extremes, Salt spray corrosion and Vibration.
  • Recyclable polyethylene
  • Standard Duty Long and Short Well Casing
  • Range of sizes: 4 1/2" thru 9 5/8"

Material: PE-LLD

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number CLT-6625-3875
Product Name Caps & Plugs > CLT SERIES > CLT Series -Standard Duty Well Casing Disc Springs
Unlock Full Specs
to access all available technical data