Daemar Inc. Datasheets for Plugs, Stoppers, and Inserts

Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more

Page: 1 2 3 4
Product Name Notes
Series PDF Plugs are designed for easy mechanical or hand installation on flat-faced O-ring fittings. Material: Low-Density Polyethylene Colour*: Red
"Often Tubing needs a plug that can be easily installed and removed on a regular basis. Traditional glides and tube plugs were designed to be installed and left permanently. Their...
After extensive research in the field, Caplugs has developed innovative part designs that not only protect your threads, but are easier to install and remove. Caplugs HU Series parts are...
Designed to protect metric fittigns, this plug is engineered with five complete threads to provide a tight fit. The "sealing lip" enables each plug to provide a secure seal. The...
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of...
E.P.D.M. Pull Plugs - Purpose Pull Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product...
Featuring the same external rib design of Series SQR Square Plugs, the Series RER Rectangular Plugs are offered in a broad selection of width to length proportions to fit many...
Having the same dimensions as standard Tapered Caplugs of like sizes, Series L plugs offer the added convenience of an integral lift-tab which facilitates their removal. Since it extends above...
Hollow Plugs with Handles - Purpose Hollow Ultrabake™ Plugs with Handles are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to...
Hollow Ultrabake™ Plugs - Purpose Hollow Ultrabake™ Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the...
Hollow Washer Plugs Purpose Ultrabake™ Hollow Washer Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area...
HTP series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 º F. Series HTP plugs are designed with a distinct...
HVTP series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 ºF. Series HVTP plugs provide a snug fit when pushed...
Knurled for ease of application, Series PDE Plugs are designed to fit MS-21921 tube and nut assemblies interchangeably. They can be installed with light finger tightening to seal beyond normal...
Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is...
Miscellaneous Plugs - Purpose: To cover plain and threaded holes, for the powder coating,E-coating, plating, anodizing and spray painting industries. They will mask off the hole and allow finishing up...
Octagon Shape with 2" Plug
Originated for automotive and air conditioning tube fittings, Series RP is a general purpose, high strength, machine threaded plug adaptable to a multitude of applications. Serrated for finger tightening, they...
PIP Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Material: Low-Density Polyethylene Color:...
PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has...
Regular/Short Cork Plugs - Purpose To plug plain holes, for the painting, plating, anodizing and blasting industries. These short corks can also be used for protection during transportation. They will...
Series BP Button Plugs with recessed-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BP button...
Series BPF Button Plugs with flush-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BPF Button...
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer...
Series MSP Plugs feature two concentric, raised rings on the underside of the flange to provide positive sealing around metric-threaded ports. A cross-slotted head makes it easy to tighten with...
Series P Pipe Plugs are available in three styles: square head, round head and recessed socket. They are molded in high density polyethylene and are ideal for keeping moisture, dirt...
Series PD Plugs, designed for use on flared JIC fittings, are knurled for ease of application. They will seal low pressure requirements with light finger tightening. PD Plugs can be...
Series PDH plugs are designed for flat-faced O-ring hydraulic fittings and can be easily installed and removed with an allen wrench. Series PDH offers a universal design with standard thread...
Series PDI Plugs are made for use on inverted flared fittings. Knurled for ease of application, they will seal with light finger tightening. Series PDI Plugs will seal boss type...
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port...
Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip...
Series RPO-M Plugs provide a dual seal on ISO fluid powersystem metric ports. An integral O-ring-type bead seats snugly into the bevel of the threaded opening to prevent oil or...
Series SH Caplugs keep foreign matter out of screw head driving recess and counterbore. Ideal for sanitary equipment, screws that need periodic resetting, production and maintenance spray painting, and numerous...
Specifically designed to protect Type K-Sytle tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Green
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in...
Square Shape with 1 7/8" Plug
Square Shape with 2 3/4" Plug
Square Shape with 2" Plug
Square Shape with 3" Plug
Straight wall plugs designed to fit into plstic pipe conduit used in construction. This piping is commonly used as conduit between floors of a structure. The piping needs to be...
The PSR Series polished sucker rod protectors provide excellent impact protection for high grade, polished stainless steel. The protectors screw on the threaded ends for maximum retention and easy removal...
These tapered plugs were designed to protect hydraulic and air-hose fittings, but are versatile enough to fit a variety of applications. The thick flange enables easy installation and removal. Material:...
This is an attractive plug to finish off holes in sheet metal or other surfaces. the "Quadra-Level" locking grooves on spring tabs adhere tightly to varying gauges of materials. These...
Ultrabake™ Flanged Plugs - Purpose Ultrabake™ Flanged Plugs are designed to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole.
Ultrabake™ Pull Plugs - Purpose Ultrabake™ Pull Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the...

<< Prev Next >>