Daemar Inc. DO Series, Finishing Plugs DO 7

Description
The DO series features the same design as our RER series, but with a domed finish. Ideal for use on a variety of metal furniture as attractive finishing plugs, and to shield against injury and impact against the raw tube end. Material: Low-Density Polyethylene Color: Black
Description
The DO series features the same design as our RER series, but with a domed finish. Ideal for use on a variety of metal furniture as attractive finishing plugs, and to shield against injury and impact against the raw tube end. Material: Low-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
DO Series, Finishing Plugs - DO 7 - Daemar Inc.
Lawrenceville, GA, USA
DO Series, Finishing Plugs
DO 7
DO Series, Finishing Plugs DO 7
The DO series features the same design as our RER series, but with a domed finish. Ideal for use on a variety of metal furniture as attractive finishing plugs, and to shield against injury and impact against the raw tube end. Material: Low-Density Polyethylene Color: Black

The DO series features the same design as our RER series, but with a domed finish. Ideal for use on a variety of metal furniture as attractive finishing plugs, and to shield against injury and impact against the raw tube end. Material: Low-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number DO 7
Product Name DO Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

2,50 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 2.50 mm
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers