Daemar Inc. ADP Series (Threaded Aluminum Plugs For Flareless Tube And Hose Assemblies) ADP-4

Description
Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/2, NAS-842
Datasheet
Description
Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/2, NAS-842
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADP Series (Threaded Aluminum Plugs For Flareless Tube And Hose Assemblies) - ADP-4 - Daemar Inc.
Lawrenceville, GA, USA
ADP Series (Threaded Aluminum Plugs For Flareless Tube And Hose Assemblies)
ADP-4
ADP Series (Threaded Aluminum Plugs For Flareless Tube And Hose Assemblies) ADP-4
Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/2, NAS-842

Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/2, NAS-842

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number ADP-4
Product Name ADP Series (Threaded Aluminum Plugs For Flareless Tube And Hose Assemblies)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
EPDM Pull Plugs - EPP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material EPDM
View Details