Daemar Inc. DO Series, Finishing Plugs DO 1220

Description
The DO series features the same design as our RER series, but with a domed finish. Ideal for use on a variety of metal furniture as attractive finishing plugs, and to shield against injury and impact against the raw tube end. Material: Low-Density Polyethylene Color: Black
Description
The DO series features the same design as our RER series, but with a domed finish. Ideal for use on a variety of metal furniture as attractive finishing plugs, and to shield against injury and impact against the raw tube end. Material: Low-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
DO Series, Finishing Plugs - DO 1220 - Daemar Inc.
Lawrenceville, GA, USA
DO Series, Finishing Plugs
DO 1220
DO Series, Finishing Plugs DO 1220
The DO series features the same design as our RER series, but with a domed finish. Ideal for use on a variety of metal furniture as attractive finishing plugs, and to shield against injury and impact against the raw tube end. Material: Low-Density Polyethylene Color: Black

The DO series features the same design as our RER series, but with a domed finish. Ideal for use on a variety of metal furniture as attractive finishing plugs, and to shield against injury and impact against the raw tube end. Material: Low-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number DO 1220
Product Name DO Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

4,00 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 4.00 mm
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers