Daemar Inc. BT Series (BSP Sealing Plugs) BT 1000

Description
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow
Datasheet
Description
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BT Series (BSP Sealing Plugs) - BT 1000 - Daemar Inc.
Lawrenceville, GA, USA
BT Series (BSP Sealing Plugs)
BT 1000
BT Series (BSP Sealing Plugs) BT 1000
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow

The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number BT 1000
Product Name BT Series (BSP Sealing Plugs)
BSP Thread G 1
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details