Daemar Inc. DFPP-SH Series, Plugs DFPP-SH-M6

Description
Dual Flanged Pull Plugs - Purpose Dual Flanged Pull Plugs are designed to mask weld nuts and nuts; they will mask off the hole and the first and last thread of a threaded nut or hole. How the product is used The plug is applied by being pulled into the threaded hole of the nut or weld nut until both flanges rest against the faces of the weld nut. The plug is removed by pulling it through the hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flanged - The two flanged areas mask off the first and last thread of a threaded nut or hole. Handle - The handle area above the flanged diameter helps with insertion and removal Sizes - This series offers sizes specifically designed for metric threaded holes Visible - The handle area above the flanged diameter makes the plug easier to see on the component Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Dual Flanged Pull Plugs - Purpose Dual Flanged Pull Plugs are designed to mask weld nuts and nuts; they will mask off the hole and the first and last thread of a threaded nut or hole. How the product is used The plug is applied by being pulled into the threaded hole of the nut or weld nut until both flanges rest against the faces of the weld nut. The plug is removed by pulling it through the hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flanged - The two flanged areas mask off the first and last thread of a threaded nut or hole. Handle - The handle area above the flanged diameter helps with insertion and removal Sizes - This series offers sizes specifically designed for metric threaded holes Visible - The handle area above the flanged diameter makes the plug easier to see on the component Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
DFPP-SH Series, Plugs - DFPP-SH-M6 - Daemar Inc.
Lawrenceville, GA, USA
DFPP-SH Series, Plugs
DFPP-SH-M6
DFPP-SH Series, Plugs DFPP-SH-M6
Dual Flanged Pull Plugs - Purpose Dual Flanged Pull Plugs are designed to mask weld nuts and nuts; they will mask off the hole and the first and last thread of a threaded nut or hole. How the product is used The plug is applied by being pulled into the threaded hole of the nut or weld nut until both flanges rest against the faces of the weld nut. The plug is removed by pulling it through the hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flanged - The two flanged areas mask off the first and last thread of a threaded nut or hole. Handle - The handle area above the flanged diameter helps with insertion and removal Sizes - This series offers sizes specifically designed for metric threaded holes Visible - The handle area above the flanged diameter makes the plug easier to see on the component Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Dual Flanged Pull Plugs -

Purpose
Dual Flanged Pull Plugs are designed to mask weld nuts and nuts; they will mask off the hole and the first and last thread of a threaded nut or hole.

How the product is used
The plug is applied by being pulled into the threaded hole of the nut or weld nut until both flanges rest against the faces of the weld nut. The plug is removed by pulling it through the hole.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Flanged - The two flanged areas mask off the first and last thread of a threaded nut or hole.
  • Handle - The handle area above the flanged diameter helps with insertion and removal
  • Sizes - This series offers sizes specifically designed for metric threaded holes
  • Visible - The handle area above the flanged diameter makes the plug easier to see on the component
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The Plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number DFPP-SH-M6
Product Name DFPP-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Polyamide PG Thread Plugs - 7215517 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plugs for Oval Tubes with Flat Top - OV8040MF - MOCAP LLC
Specs
Overall Length 0.5709 inch (14.5 mm)
Material Polyethylene (PE)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details