Daemar Inc. FBH Series, Plugs FBH-1125

Description
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black
Description
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
FBH Series, Plugs - FBH-1125 - Daemar Inc.
Lawrenceville, GA, USA
FBH Series, Plugs
FBH-1125
FBH Series, Plugs FBH-1125
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number FBH-1125
Product Name FBH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

FP Series - NS & NF Class 1-2-3 Threaded Plugs (O-Ring Optional) - FP Series - NS & NF Class 1-2-3 Threaded Plugs (O-Ring Optional) - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP)
View Details
Polyamide PG Thread Plugs - 7215533 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details