Daemar Inc. BP Series, Finishing Plugs BP-1-1/4

Description
Series BP Button Plugs with recessed-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BP button can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low-Density Polyethylene. Colour: Black**
Description
Series BP Button Plugs with recessed-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BP button can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low-Density Polyethylene. Colour: Black**

Suppliers

Company
Product
Description
Supplier Links
BP Series, Finishing Plugs - BP-1-1/4 - Daemar Inc.
Lawrenceville, GA, USA
BP Series, Finishing Plugs
BP-1-1/4
BP Series, Finishing Plugs BP-1-1/4
Series BP Button Plugs with recessed-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BP button can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low-Density Polyethylene. Colour: Black**

Series BP Button Plugs with recessed-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BP button can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low-Density Polyethylene. Colour: Black**

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number BP-1-1/4
Product Name BP Series, Finishing Plugs
Shape / Application Button Plug
Unlock Full Specs
to access all available technical data

Similar Products

Truck Oil Tank Breather - MIV-OTV-M16 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material HDPE
NPT Thread 1 1/2" NPT; M16x1.5
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Blanking plug - NPQH-P-S10-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details