Daemar Inc. Datasheets for Preload Springs, Spacers, and Washers

Preload springs, spacers, and washers are meant to maintain tension in an assembly where some slack may be present. Their capabilities can eliminate rattle, compensate for expansion or contraction of the assembly materials, or absorb intermittent shock loads. These products are made of elastic deformable materials, most commonly convoluted ductile, high-strength metal alloys which come in machined, welded, and open-ring varieties.


Preload Springs, Spacers, and Washers: Learn more

Page: 1 2
Product Name Notes
Belleville Springs 17-7 ph 500 (f) Bolts: B-7/ B-16 Material : 17-7 ph Working temperatures To 500 (f) 17-7 Steel is subject to spontaneous fracture when stress and exposed to...
Belleville Springs 30,000 LBS
Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7...
Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7...
DIN 2093 Metric Series Disc Springs
DIN 6796 Series - Belleville Washers
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore...
Single Turn - Narrow - Inch Ideal for short deflection applications where space is minimal. Gap Type * Mulitple Waves (see table)
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and...

Next >>