Daemar Inc. Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| Tapered Silicone Caps and Plugs A new line of patent pending tapered caps / plugs in flexible and durable silicone material. The TS series offers all the versatility of our... | |
| Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB... | |
| Featuring a wider flange than standard Tapered Caplugs, the Series W offers added protection for bearing surfaces and cannot be accidentally pushed all the way into or through an opening... | |
| Having the same dimensions as standard Tapered Caplugs of like sizes, Series L plugs offer the added convenience of an integral lift-tab which facilitates their removal. Since it extends above... | |
| Multi-Flanged Plugs Purpose Ultrabake™ Multi-Flanged Plugs are designed to mask plain and threaded holes; they will mask off the hole and will allow painting up to the hole. How the... | |
| Originated for automotive and air conditioning tube fittings, Series RP is a general purpose, high strength, machine threaded plug adaptable to a multitude of applications. Serrated for finger tightening, they... | |
| Series SQR Square Plugs feature a series of externally tapered ribs designed to accommodate a wide range of tubing gauges while also satisfying the fit adjustments on tubing with inside... | |
| Series TP Vinyl Plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080" to .343". Flexibility of the vinyl allows... | |
| Series VTP Caplugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on... | |
| Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs... | |
| SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures... | |
| SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series... | |
| Tapered Caplugs can be used as either caps or plugs. Because they are tapered in design and made from highly pliable (or flexible) polyethylene, they can not only be applied... | |
| The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F series is commonly used for low-pressure testing and in-plant... | |
| The STC-Plug series is used for plugging quick disconnect coupling ports. First introduced to the transportation industry it is now being made available for many other applications where a reduction... | |
| The TM series is a metric, general purpose plug designed to protect metric threads from damage and contaminants. The knurled head and screwdriver slot allow for easy installation and removal. | |
| The TV series features an injection-molded vinyl tapered design that can be used as a cap or a plug. Using an A-80 Shore durometer (hardness) vinyl, these caps resist tearing,... | |
| The USB Series cap/plug protect both type A and type B ports from dust, moisture, and contaminants. Inexpensive protection Material: Vinyl (USB-A) and Low-Density Polyethylene (USB-B) Standard Color: Red (USB-A)... | |
| The UT series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering,... | |
| These side pull-tab plugs were designed for quick and easy removal. These shallow plugs with small flanges are ideal for plugging open ports in areas with limited space. The pull-tab... | |
| TPN plugs ar ideal for low-pressure testing and in-house handling. The square head design enables easy installation. These plugs protect threaded ports from damage, contamination and moisture. Resistant to oil... | |
| Traditional glides and tube plugs were designed to be installed and left permanently. Their rigid design made removal very difficult. Our vinyl glides are injection molded to produce the intricate... | |
| Ultrabake Plugs with Handles Purpose Ultrabake™ Plugs with Handles are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How... | |
| Ultrabake™ Dual Purpose Plugs - Purpose Ultrabake™ Dual Purpose Plugs are designed to plug round or square, plain or threaded holes; they will mask off the hole and allow finishing... | |
| Ultrabake™ Flangeless Plugs - Purpose Ultrabake™ Flangeless Plugs are designed to plug threaded holes; they will mask off the hole and can cover a portion of the top thread of... | |
| Ultrabake™ Plugs - Purpose Ultrabake™ Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is... | |
| Ultrabake™ Pull Plugs - Purpose Ultrabake™ Pull Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the... | |
| Ultrabake™ Step Plugs - Purpose Ultrabake™ Step Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a small circular grounding or earthing... | |
| Ultrabake™ Thread Mask - Purpose Ultrabake™ Thread Masks are designed to mask threaded holes; they will mask off the hole and the first thread of the hole. How the product... | |
| Ultrabake™ Washer Plugs Purpose Ultrabake™ Washer Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around... | |
| Ultrabake™ Washer Pull Plugs - Purpose Ultrabake™ Washer Pull Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or... | |
| UTP Universal Thread Plugs offer unique flexibility. Each plug is designed to fit many different thread sizes. Series UTP is excellent for easy installation by just pushing the plug into... | |
| Washer Pull Plug - Long Series - Purpose Ultrabake™ Washer Pull Plugs Long Series are designed to mask plain and threaded holes; they will mask off the hole and leave... |
| << Prev | Next >> |