Daemar Inc. ADP Series (Threaded Aluminum Plugs For Flareless Tube And Hose Assemblies) ADP-8

Description
Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/2, NAS-842
Datasheet
Description
Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/2, NAS-842
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADP Series (Threaded Aluminum Plugs For Flareless Tube And Hose Assemblies) - ADP-8 - Daemar Inc.
Lawrenceville, GA, USA
ADP Series (Threaded Aluminum Plugs For Flareless Tube And Hose Assemblies)
ADP-8
ADP Series (Threaded Aluminum Plugs For Flareless Tube And Hose Assemblies) ADP-8
Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/2, NAS-842

Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/2, NAS-842

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number ADP-8
Product Name ADP Series (Threaded Aluminum Plugs For Flareless Tube And Hose Assemblies)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Nickel-Plated Brass PG Thread Plugs - 6700516 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details