Daemar Inc. Caps & Plugs > FPC Series > FPC Series Disc Springs FPC-32

Description
The FPC series can be manufactured in one week to fit any size up to 60"" (including fractional inches). Made of a high-density polyethylene top with flexible low-density polyethylene skirt for simple attachment. Economical alternative to cumbersome two-piece cap Any size up to 60"" Great for odd sizes Material: High-density polytheylene (disk) and low-density polyethylene (skirt) Standard Color: Black
Description
The FPC series can be manufactured in one week to fit any size up to 60"" (including fractional inches). Made of a high-density polyethylene top with flexible low-density polyethylene skirt for simple attachment. Economical alternative to cumbersome two-piece cap Any size up to 60"" Great for odd sizes Material: High-density polytheylene (disk) and low-density polyethylene (skirt) Standard Color: Black

Suppliers

Company
Product
Description
Supplier Links
Caps & Plugs > FPC Series > FPC Series Disc Springs - FPC-32 - Daemar Inc.
Lawrenceville, GA, USA
Caps & Plugs > FPC Series > FPC Series Disc Springs
FPC-32
Caps & Plugs > FPC Series > FPC Series Disc Springs FPC-32
The FPC series can be manufactured in one week to fit any size up to 60"" (including fractional inches). Made of a high-density polyethylene top with flexible low-density polyethylene skirt for simple attachment. Economical alternative to cumbersome two-piece cap Any size up to 60"" Great for odd sizes Material: High-density polytheylene (disk) and low-density polyethylene (skirt) Standard Color: Black

The FPC series can be manufactured in one week to fit any size up to 60"" (including fractional inches). Made of a high-density polyethylene top with flexible
low-density polyethylene skirt for simple attachment.

  • Economical alternative to cumbersome two-piece cap
  • Any size up to 60""
  • Great for odd sizes

Material: High-density polytheylene (disk) and low-density polyethylene (skirt)
Standard Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number FPC-32
Product Name Caps & Plugs > FPC Series > FPC Series Disc Springs
Unlock Full Specs
to access all available technical data