Daemar Inc. CCF Series, Finishing Plugs CCF-5/8-10-12 DOME

Description
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black
Description
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
CCF Series, Finishing Plugs - CCF-5/8-10-12 DOME - Daemar Inc.
Lawrenceville, GA, USA
CCF Series, Finishing Plugs
CCF-5/8-10-12 DOME
CCF Series, Finishing Plugs CCF-5/8-10-12 DOME
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number CCF-5/8-10-12 DOME
Product Name CCF Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mechanical, Hand Tight, 19.2-20.6
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 2.0 BSPP
View Details
100PCS M3x0.5-4.5 inner hexagon Plastic Venting Screw - MIV-03B-IH - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1/2" NPT; M3x0.5-4.5
View Details