Daemar Inc. DPN Series (Threaded UN and UNS Plugs) DPN 14

Description
Originally these plugs were engineered for use in aircraft and hydraulic equipment. They provide protection against contaminants while protecting delicate threads. The rolled thread design allows them to be threaded in or simply pushed in. These threads were also designed to conform to UN and UNS specifications. Material: High-Density Polyethylene Colour: Blue
Datasheet
Description
Originally these plugs were engineered for use in aircraft and hydraulic equipment. They provide protection against contaminants while protecting delicate threads. The rolled thread design allows them to be threaded in or simply pushed in. These threads were also designed to conform to UN and UNS specifications. Material: High-Density Polyethylene Colour: Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPN Series (Threaded UN and UNS Plugs) - DPN 14 - Daemar Inc.
Lawrenceville, GA, USA
DPN Series (Threaded UN and UNS Plugs)
DPN 14
DPN Series (Threaded UN and UNS Plugs) DPN 14
Originally these plugs were engineered for use in aircraft and hydraulic equipment. They provide protection against contaminants while protecting delicate threads. The rolled thread design allows them to be threaded in or simply pushed in. These threads were also designed to conform to UN and UNS specifications. Material: High-Density Polyethylene Colour: Blue

Originally these plugs were engineered for use in aircraft and hydraulic equipment. They provide protection against contaminants while protecting delicate threads. The rolled thread design allows them to be threaded in or simply pushed in. These threads were also designed to conform to UN and UNS specifications. Material: High-Density Polyethylene Colour: Blue

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number DPN 14
Product Name DPN Series (Threaded UN and UNS Plugs)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700616 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details