Daemar Inc. Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs HFPP-SH-M12

Description
Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600 ºF (315 ºC) Two stage - The large and small diameters help with insertion Hollow to allow liquid to pass through & and makes it lighter and more conforming Reusable Material: Silicone Standard Color: Various (color-coded for sizing) Optional Colors: Clear; White
Description
Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600 ºF (315 ºC) Two stage - The large and small diameters help with insertion Hollow to allow liquid to pass through & and makes it lighter and more conforming Reusable Material: Silicone Standard Color: Various (color-coded for sizing) Optional Colors: Clear; White

Suppliers

Company
Product
Description
Supplier Links
Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs - HFPP-SH-M12 - Daemar Inc.
Lawrenceville, GA, USA
Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs
HFPP-SH-M12
Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs HFPP-SH-M12
Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600 ºF (315 ºC) Two stage - The large and small diameters help with insertion Hollow to allow liquid to pass through & and makes it lighter and more conforming Reusable Material: Silicone Standard Color: Various (color-coded for sizing) Optional Colors: Clear; White

Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. Recommended for powder coating, e-coating, plating & anodizing.

  • Recommended temperatures up to 600 ºF (315 ºC)
  • Two stage - The large and small diameters help with insertion
  • Hollow to allow liquid to pass through & and makes it lighter and more conforming
  • Reusable

Material: Silicone
Standard Color: Various (color-coded for sizing)
Optional Colors: Clear; White

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number HFPP-SH-M12
Product Name Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700663 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details