Daemar Inc. CPT Series (Centre Pull-Tab Tapered Plugs) CPT-12L

Description
Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side walls of the plug, it will not break off during plug removal. The concentric design of the CPT allows a straight-pull removal without disturbing the o-ring fittings. Material: Low-Density Polyethylene Colour*: red
Datasheet
Description
Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side walls of the plug, it will not break off during plug removal. The concentric design of the CPT allows a straight-pull removal without disturbing the o-ring fittings. Material: Low-Density Polyethylene Colour*: red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPT Series (Centre Pull-Tab Tapered Plugs) - CPT-12L - Daemar Inc.
Lawrenceville, GA, USA
CPT Series (Centre Pull-Tab Tapered Plugs)
CPT-12L
CPT Series (Centre Pull-Tab Tapered Plugs) CPT-12L
Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side walls of the plug, it will not break off during plug removal. The concentric design of the CPT allows a straight-pull removal without disturbing the o-ring fittings. Material: Low-Density Polyethylene Colour*: red

Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side walls of the plug, it will not break off during plug removal. The concentric design of the CPT allows a straight-pull removal without disturbing the o-ring fittings. Material: Low-Density Polyethylene Colour*: red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number CPT-12L
Product Name CPT Series (Centre Pull-Tab Tapered Plugs)
Features Tapered; Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Low Bleed High Temperatre Septa - 75835 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details