Daemar Inc. EZP Series (NPT Plugs) EZP 156

Description
These tapered plugs were designed to cap NPT fittings, but have a universal design ideal for a variety of applications. These durable, multi-use plugs have a flange for easy installation and removal. Material: Low-Density Polyethylene Colour: Orange
Datasheet
Description
These tapered plugs were designed to cap NPT fittings, but have a universal design ideal for a variety of applications. These durable, multi-use plugs have a flange for easy installation and removal. Material: Low-Density Polyethylene Colour: Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZP Series (NPT Plugs) - EZP 156 - Daemar Inc.
Lawrenceville, GA, USA
EZP Series (NPT Plugs)
EZP 156
EZP Series (NPT Plugs) EZP 156
These tapered plugs were designed to cap NPT fittings, but have a universal design ideal for a variety of applications. These durable, multi-use plugs have a flange for easy installation and removal. Material: Low-Density Polyethylene Colour: Orange

These tapered plugs were designed to cap NPT fittings, but have a universal design ideal for a variety of applications. These durable, multi-use plugs have a flange for easy installation and removal. Material: Low-Density Polyethylene Colour: Orange

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number EZP 156
Product Name EZP Series (NPT Plugs)
NPT Thread 1" NPT
Unlock Full Specs
to access all available technical data

Similar Products

20 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 20.00 mm
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Hole Plug, 1
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1" NPT
View Details
2 suppliers