Daemar Inc. BP Series, Finishing Plugs BP-1/2-4

Description
Series BP Button Plugs with recessed-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BP button can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low-Density Polyethylene. Colour: Black**
Description
Series BP Button Plugs with recessed-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BP button can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low-Density Polyethylene. Colour: Black**

Suppliers

Company
Product
Description
Supplier Links
BP Series, Finishing Plugs - BP-1/2-4 - Daemar Inc.
Lawrenceville, GA, USA
BP Series, Finishing Plugs
BP-1/2-4
BP Series, Finishing Plugs BP-1/2-4
Series BP Button Plugs with recessed-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BP button can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low-Density Polyethylene. Colour: Black**

Series BP Button Plugs with recessed-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BP button can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low-Density Polyethylene. Colour: Black**

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number BP-1/2-4
Product Name BP Series, Finishing Plugs
Shape / Application Button Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Pipe Plug, Mech, Night Cap, Bell End, 6
Specs
Material Polyethylene (PE); Polyethylene
View Details