Daemar Inc. CPT Series (Centre Pull-Tab Tapered Plugs) CPT-10

Description
Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side walls of the plug, it will not break off during plug removal. The concentric design of the CPT allows a straight-pull removal without disturbing the o-ring fittings. Material: Low-Density Polyethylene Colour*: red
Datasheet
Description
Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side walls of the plug, it will not break off during plug removal. The concentric design of the CPT allows a straight-pull removal without disturbing the o-ring fittings. Material: Low-Density Polyethylene Colour*: red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPT Series (Centre Pull-Tab Tapered Plugs) - CPT-10 - Daemar Inc.
Lawrenceville, GA, USA
CPT Series (Centre Pull-Tab Tapered Plugs)
CPT-10
CPT Series (Centre Pull-Tab Tapered Plugs) CPT-10
Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side walls of the plug, it will not break off during plug removal. The concentric design of the CPT allows a straight-pull removal without disturbing the o-ring fittings. Material: Low-Density Polyethylene Colour*: red

Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side walls of the plug, it will not break off during plug removal. The concentric design of the CPT allows a straight-pull removal without disturbing the o-ring fittings. Material: Low-Density Polyethylene Colour*: red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number CPT-10
Product Name CPT Series (Centre Pull-Tab Tapered Plugs)
Features Tapered; Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 8659782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M40 x 1.5
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details