Daemar Inc. Datasheets for Thrust Bearings
Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic thrust bearings.
Thrust Bearings: Learn more
| Product Name | Notes |
|---|---|
| Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals. | |
| Thrust Washers Width = 0.0585 & 0.0895 in Inside Diameter = 0.500 to 2.250 in Outside Diameter = 0.875 to 3.250 in The Dryslide trademark identifies a whole range of... | |
| Thrust Washers Width = 1.450 & 1.950 mm Inside Diameter = 10.00 to 62.00 mm Outside Diameter = 20.00 to 90.00 mm The Dryslide trademark identifies a whole range of... | |
| THX Thrust Washers Width = 0.0625 & 0.0895 in Inside Diameter = 0.625 to 2.250 in Outside Diameter = 1.125 to 3.250 in The TW trademark denotes a range of... |