Daemar Inc. Datasheets for Plain Bearings and Sleeve Bearings
Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more
| Product Name | Notes |
|---|---|
| DMR Sleeves are precision stainless steel wear sleeves designed to prolong the life of damaged shafts and yokes by providing a new sealing surface that is superior to most original... | |
| Length = 0.125 to 32.000 in Shaft Diameter = 0.1236 to 6.9954 in The TH Dryslide bushing is a self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists... | |
| Length = 0.375 to 3.000 in Shaft Diameter = 0.499 to 3.000 in The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite... | |
| TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite... |
| Next >> |