Daemar Inc. Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| For Self-Aligning Bearing add (SA) to Part Number | |
| TWM PTFE Self-Lubricating Thin wall Bearings For Self Lubricating Bearings, add the suffix SL to part number. Example L20TWMSL | |
| BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Part Number Example for a L * TWM Bearing Part Number Example for a L*TWM FDA/USDA Compliant Bearing White FDA/USDA teflon... | |
| LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings. BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! LX P/N are Open Bearings L P/N are Closed Bearings... | |
| LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings. BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! LX P/N are Open Bearings L P/N are Closed Bearings... | |
| LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings. Minuteman Self Lubricating Linear Bearings are self lubricating and because our PTFE Composite has no abrasive fillers, it... | |
| LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Ordering P/N sample: 1/4" Closed Pillow Block . For self... | |
| LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Ordering P/N sample: 1/4" Open Pillow Block . For self... | |
| LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Closed Pillow Block . For self Aligning Bearing Add (SA) to P/N | |
| LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Open Pillow Block . For self Aligning Bearing Add (SA) to P/N | |
| LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Open Pillow Block. For self Aligning Bearing Add (SA) to P/N |