Daemar Inc. ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports) ASP-24

Description
Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836
Datasheet
Description
Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports) - ASP-24 - Daemar Inc.
Lawrenceville, GA, USA
ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports)
ASP-24
ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports) ASP-24
Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836

Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number ASP-24
Product Name ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Polyamide PG Thread Plugs - 7215568 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details