Daemar Inc. CT Series (L- and M-Style Tubing Plugs) CT 48

Description
Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue
Datasheet
Description
Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CT Series (L- and M-Style Tubing Plugs) - CT 48 - Daemar Inc.
Lawrenceville, GA, USA
CT Series (L- and M-Style Tubing Plugs)
CT 48
CT Series (L- and M-Style Tubing Plugs) CT 48
Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue

Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number CT 48
Product Name CT Series (L- and M-Style Tubing Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2691851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 25.4 mm
View Details
Nylon Hole Plug - 8611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/2" NPT
View Details
2 suppliers
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details