Daemar Inc. CT Series (L- and M-Style Tubing Plugs) CT 12

Description
Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue
Datasheet
Description
Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CT Series (L- and M-Style Tubing Plugs) - CT 12 - Daemar Inc.
Lawrenceville, GA, USA
CT Series (L- and M-Style Tubing Plugs)
CT 12
CT Series (L- and M-Style Tubing Plugs) CT 12
Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue

Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number CT 12
Product Name CT Series (L- and M-Style Tubing Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details