Daemar Inc. CPT-NF Series (Centre Pull-Tab Tapered Plugs without Flange) CPT-6XNF

Description
These plugs are ideal for use in tight places or when two or more openings need to be plugged so close together there is no room for a flange. The pull-tab is fully molded into the body of the plug ensuring it will not break off during removal. Material: Low-Density Polyethylene Colour*: Orange
Datasheet
Description
These plugs are ideal for use in tight places or when two or more openings need to be plugged so close together there is no room for a flange. The pull-tab is fully molded into the body of the plug ensuring it will not break off during removal. Material: Low-Density Polyethylene Colour*: Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPT-NF Series (Centre Pull-Tab Tapered Plugs without Flange) - CPT-6XNF - Daemar Inc.
Lawrenceville, GA, USA
CPT-NF Series (Centre Pull-Tab Tapered Plugs without Flange)
CPT-6XNF
CPT-NF Series (Centre Pull-Tab Tapered Plugs without Flange) CPT-6XNF
These plugs are ideal for use in tight places or when two or more openings need to be plugged so close together there is no room for a flange. The pull-tab is fully molded into the body of the plug ensuring it will not break off during removal. Material: Low-Density Polyethylene Colour*: Orange

These plugs are ideal for use in tight places or when two or more openings need to be plugged so close together there is no room for a flange. The pull-tab is fully molded into the body of the plug ensuring it will not break off during removal. Material: Low-Density Polyethylene Colour*: Orange

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number CPT-6XNF
Product Name CPT-NF Series (Centre Pull-Tab Tapered Plugs without Flange)
Features Tapered; Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Nickel-Plated Brass PG Thread Plugs - 6700513 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details