Daemar Inc. Extra-Wide Flange Centre Pull-Tab Plugs 666 *

Description
This tapered plug features a center pull-tab design that extends above the flange for easy removal. The extra-wide flange protects more surface area, preventing improper installation. Material: Low-Density Polyethylene Colour: Orange
Datasheet
Description
This tapered plug features a center pull-tab design that extends above the flange for easy removal. The extra-wide flange protects more surface area, preventing improper installation. Material: Low-Density Polyethylene Colour: Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Wide Flange Centre Pull-Tab Plugs - 666 * - Daemar Inc.
Lawrenceville, GA, USA
Extra-Wide Flange Centre Pull-Tab Plugs
666 *
Extra-Wide Flange Centre Pull-Tab Plugs 666 *
This tapered plug features a center pull-tab design that extends above the flange for easy removal. The extra-wide flange protects more surface area, preventing improper installation. Material: Low-Density Polyethylene Colour: Orange

This tapered plug features a center pull-tab design that extends above the flange for easy removal. The extra-wide flange protects more surface area, preventing improper installation. Material: Low-Density Polyethylene Colour: Orange

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number 666 *
Product Name Extra-Wide Flange Centre Pull-Tab Plugs
Features Flange; Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

218 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.218 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers