Daemar Inc. PD Series (Threaded Plastic Plugs for Flared JIC Fittings) HF 28 (LDPE)

Description
Series PD Plugs, designed for use on flared JIC fittings, are knurled for ease of application. They will seal low pressure requirements with light finger tightening. PD Plugs can be used to seal 37º flare fittings without gaskets. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/1, NAS 833
Datasheet
Description
Series PD Plugs, designed for use on flared JIC fittings, are knurled for ease of application. They will seal low pressure requirements with light finger tightening. PD Plugs can be used to seal 37º flare fittings without gaskets. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/1, NAS 833
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PD Series (Threaded Plastic Plugs for Flared JIC Fittings) - HF 28 (LDPE) - Daemar Inc.
Lawrenceville, GA, USA
PD Series (Threaded Plastic Plugs for Flared JIC Fittings)
HF 28 (LDPE)
PD Series (Threaded Plastic Plugs for Flared JIC Fittings) HF 28 (LDPE)
Series PD Plugs, designed for use on flared JIC fittings, are knurled for ease of application. They will seal low pressure requirements with light finger tightening. PD Plugs can be used to seal 37º flare fittings without gaskets. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/1, NAS 833

Series PD Plugs, designed for use on flared JIC fittings, are knurled for ease of application. They will seal low pressure requirements with light finger tightening. PD Plugs can be used to seal 37º flare fittings without gaskets. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/1, NAS 833

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number HF 28 (LDPE)
Product Name PD Series (Threaded Plastic Plugs for Flared JIC Fittings)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .625 [15.9]
View Details
2 suppliers
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
218 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.218 inches
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details