Daemar Inc. FBH Series, Plugs FBH-1625

Description
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black
Description
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
FBH Series, Plugs - FBH-1625 - Daemar Inc.
Lawrenceville, GA, USA
FBH Series, Plugs
FBH-1625
FBH Series, Plugs FBH-1625
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number FBH-1625
Product Name FBH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Metal M10x1.0 Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-10MS - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Brass In Nickel Plate
NPT Thread 1" NPT; M10x1.0
View Details
Nickel-Plated Brass PG Thread Plugs - 6700509 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details