Daemar Inc. CPT Series (Centre Pull-Tab Tapered Plugs) CPT-14

Description
Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side walls of the plug, it will not break off during plug removal. The concentric design of the CPT allows a straight-pull removal without disturbing the o-ring fittings. Material: Low-Density Polyethylene Colour*: red
Datasheet
Description
Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side walls of the plug, it will not break off during plug removal. The concentric design of the CPT allows a straight-pull removal without disturbing the o-ring fittings. Material: Low-Density Polyethylene Colour*: red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPT Series (Centre Pull-Tab Tapered Plugs) - CPT-14 - Daemar Inc.
Lawrenceville, GA, USA
CPT Series (Centre Pull-Tab Tapered Plugs)
CPT-14
CPT Series (Centre Pull-Tab Tapered Plugs) CPT-14
Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side walls of the plug, it will not break off during plug removal. The concentric design of the CPT allows a straight-pull removal without disturbing the o-ring fittings. Material: Low-Density Polyethylene Colour*: red

Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends well above the plug body, making it easy to grasp. Since the tab is molded fully into the end and side walls of the plug, it will not break off during plug removal. The concentric design of the CPT allows a straight-pull removal without disturbing the o-ring fittings. Material: Low-Density Polyethylene Colour*: red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number CPT-14
Product Name CPT Series (Centre Pull-Tab Tapered Plugs)
Features Tapered; Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

156 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.156 inches
View Details
Blanking plug - NPQH-P-S4-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers