Daemar Inc. Datasheets for Shims and Shim Stock

Shims and shim stock are products used to fill in a space between two mating surfaces or components.
Shims and Shim Stock: Learn more

Product Name Notes
DMR Aluminum Shim Stock is a type 1100, which has a minimum aluminum content of 99%. Its temper is H-18, full hard. Aluminum shim stock has excellent corrosion resistance and...
DMR Annealed Steel is 1075 high-Carbon steel, which is heat treatable. Annealed Steel is a spheriodized annealed temper. DMR Annealed Shim Stock is the only shim that can be formed...
DMR Blue Tempered Shim Stock is 1095 high carbon spring steel. It has a Rockwell hardness of C 48/51. Blue Tempered Spring Steel is polished and blued. Blue Tempered Spring...
DMR Brass Shim Stock is used where some stiffness is required and where corrosion problems exist. It has been cold rolled to a 1/2 hard temper with a tensile strength...
DMR Copper Shim Stock is a 110 alloy material in the annealed (soft) condition. Copper shim meets the following specifications; CDA-110, MIL-C12168, QQC- 576. Copper shim is available in thicknesses...
DMR Nickel Shim Stock is a 200 grade annealed material. It meets the following specifications: ASTM-B-160, B161, B162, B163 & B366. Nickel shim is available in thickness from .001" to...
DMR Plastic Shim Stock is colour coded for your convenience. It is used where corrosion is a problem. The size of the pieces are 5"x 20", 10" x 20", 20"...
DMR Stainless Steel Shim can be used in any application where corrosion is a concern. DMR Stainless Steel is 300 Series, full hard tempered (half-hard and annealed Stainless is also...
DMR Steel Shim is low carbon mild steel cold rolled to a #1 hard temper. It is stiff and springy, and can be used where hardness is required. The material...
DMR™ slotted shims are manufactured from 304 stainless steel and come in four size A (2"x2"), B (3"x3"), C (4"x4") and D (5"x5"). Every size is available in each of...
DMR™ slotted shims are manufactured from 304 stainless steel. Each kit contains 10 (mini) or 20 (standard) shims of each thickness(.001, .002, .003, .004, .005, .010, .015, .020, .025, .050,...
Plastic Shim - Assortment Packs
Shims rings are typically used in order to support , adjust for better fit, or provide a level surface. Shims may also be used as spacers to fill gaps between...