Daemar Inc. Datasheets for Spring Washers
Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers are employed in applications where assemblies need a part to take up play, maintain assembly tension, compensate for expansion or contraction in materials, or to absorb intermittent shock loads and provide a controlled reaction under dynamic loads.
Spring Washers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Belleville Springs 17-7 ph 500 (f) Bolts: B-7/ B-16 Material : 17-7 ph Working temperatures To 500 (f) 17-7 Steel is subject to spontaneous fracture when stress and exposed to... | |
| Belleville Springs 30,000 LBS | |
| Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7... | |
| Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7... | |
| DIN 2093 Metric Series Disc Springs | |
| DIN 6796 Series - Belleville Washers | |
| Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore... | |
| Single Turn - Narrow - Inch Ideal for short deflection applications where space is minimal. Gap Type * Mulitple Waves (see table) | |
| Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and... |
| Next >> |