Daemar Inc. FBH Series, Plugs FBH-750

Description
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black
Description
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
FBH Series, Plugs - FBH-750 - Daemar Inc.
Lawrenceville, GA, USA
FBH Series, Plugs
FBH-750
FBH Series, Plugs FBH-750
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number FBH-750
Product Name FBH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plugs - M7-21-9306535 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
Barrel Plugs with Flange - BPF170 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2165 inch (5.5 mm)
Material Polyethylene (PE)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details