Daemar Inc. Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs HFPP-SH-M10

Description
Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600 ºF (315 ºC) Two stage - The large and small diameters help with insertion Hollow to allow liquid to pass through & and makes it lighter and more conforming Reusable Material: Silicone Standard Color: Various (color-coded for sizing) Optional Colors: Clear; White
Description
Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600 ºF (315 ºC) Two stage - The large and small diameters help with insertion Hollow to allow liquid to pass through & and makes it lighter and more conforming Reusable Material: Silicone Standard Color: Various (color-coded for sizing) Optional Colors: Clear; White

Suppliers

Company
Product
Description
Supplier Links
Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs - HFPP-SH-M10 - Daemar Inc.
Lawrenceville, GA, USA
Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs
HFPP-SH-M10
Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs HFPP-SH-M10
Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600 ºF (315 ºC) Two stage - The large and small diameters help with insertion Hollow to allow liquid to pass through & and makes it lighter and more conforming Reusable Material: Silicone Standard Color: Various (color-coded for sizing) Optional Colors: Clear; White

Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. Recommended for powder coating, e-coating, plating & anodizing.

  • Recommended temperatures up to 600 ºF (315 ºC)
  • Two stage - The large and small diameters help with insertion
  • Hollow to allow liquid to pass through & and makes it lighter and more conforming
  • Reusable

Material: Silicone
Standard Color: Various (color-coded for sizing)
Optional Colors: Clear; White

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number HFPP-SH-M10
Product Name Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs
Unlock Full Specs
to access all available technical data

Similar Products

2,50 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 2.50 mm
View Details
End stop - KYC-25 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers