Daemar Inc. BT Series (BSP Sealing Plugs) BT 2000

Description
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow
Datasheet
Description
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BT Series (BSP Sealing Plugs) - BT 2000 - Daemar Inc.
Lawrenceville, GA, USA
BT Series (BSP Sealing Plugs)
BT 2000
BT Series (BSP Sealing Plugs) BT 2000
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow

The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number BT 2000
Product Name BT Series (BSP Sealing Plugs)
BSP Thread G 2
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 8159188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon
NPT Thread M25
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details