Daemar Inc. DOP Series, Finishing Plugs DOP 375

Description
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black
Description
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
DOP Series, Finishing Plugs - DOP 375 - Daemar Inc.
Lawrenceville, GA, USA
DOP Series, Finishing Plugs
DOP 375
DOP Series, Finishing Plugs DOP 375
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number DOP 375
Product Name DOP Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF190 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2165 inch (5.5 mm)
Material Polyethylene (PE)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details