Pushbutton Switch DPST Standard, Illuminated Panel Mount, Snap-In
PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.187", LED, Green
Pushbutton Switches Illuminated Power DPST 16A 125V
SWITCH PUSHBUTTON DPST 16A 125V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PA4R12C2000-136-ND | 1400-PA4R12C2000-136 | PA4R12C2000-136 | PA4R12C2000-136 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button, Rubber Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Quick Connect/Blade | Quick Connect |