PUSHBUTTON, 16A, DPST, Off-On, PC Pin
SWITCH PUSHBUTTON DPST 16A 125V
Pushbutton Switches 16A 125/250VAC Off-On 2 Pole
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PA5F32J | PA5F32J | PA5F32J |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Straight PC Pins | ||
| Max Current Rating | 16 amps | 16 amps |