ElectroSwitch Corp. Pushbutton Switches PB-12300ZQ

Description
Pushbutton Switches 3A 250VAC ON-NONE-ON Solder Lug No Cap
Datasheet
Description
Pushbutton Switches 3A 250VAC ON-NONE-ON Solder Lug No Cap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
PB-12300ZQ
Pushbutton Switches PB-12300ZQ
Pushbutton Switches 3A 250VAC ON-NONE-ON Solder Lug No Cap

Pushbutton Switches 3A 250VAC ON-NONE-ON Solder Lug No Cap

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB-12300ZQ
Switches - Pushbutton Switches PB-12300ZQ
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site
Switch, Pushbutton, PB SERIES, Solder LUGS, SPDT, ON-ON, 6A@125VAC;3A@250VAC; - 70152322 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, PB SERIES, Solder LUGS, SPDT, ON-ON, 6A@125VAC;3A@250VAC;
70152322
Switch, Pushbutton, PB SERIES, Solder LUGS, SPDT, ON-ON, 6A@125VAC;3A@250VAC; 70152322
Pushbutton Switch, Panel Mounting Type, 6 A @ 125 VAC Current Rating, SPDT Contact Form Contact resistance 10 milliohms (Max.) Switch dielectric strength 1000 V (RMS) @ sea level.

Pushbutton Switch, Panel Mounting Type, 6 A @ 125 VAC Current Rating, SPDT Contact Form

  • Contact resistance 10 milliohms (Max.)
    Switch dielectric strength 1000 V (RMS) @ sea level.
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number PB-12300ZQ PB-12300ZQ 70152322
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, PB SERIES, Solder LUGS, SPDT, ON-ON, 6A@125VAC;3A@250VAC;
Features RoHS Has CSA Certification; Is UL listed
Max AC Voltage Rating 250 volts 125 volts 250 volts
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details