Pushbutton Switch SPDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches ON-NONE-ON BLACK
SWITCH, PUSHBUTTON, SPDT, 6A, 250V; Product Range:PB Series; Contact Configuration:SPDT; Switch Operation:On-None-On
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PB-12331ZQ-ND | PB-12331ZQ | PB-12331ZQ | 06M4742 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spdt, 6A, 250V; Product Range Electroswitch |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | On-None-On | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin |