PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.187", LED, Red
Pushbutton Switch DPST Standard, Illuminated Panel Mount, Snap-In
SWITCH PUSH DPST 16A 125V
Pushbutton Switches Off-On Blk Rd Illum 125V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PA412C1000-116 | EG4689-ND | PA412C1000-116 | PA412C1000-116 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | |
| Max Current Rating | 16 amps | 16 amps | 16 amps | 16 amps |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton |