Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
PUSHBUTTON, 15A, SPST, Off-(On), Quick Connect - 0.187"
Pushbutton Switches ILLUM PUSHBUTTON SPST 15A 250V
SWITCH PUSH SPST-NO 15A 250V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PB1973BBLKGILEF0-ND | 1400-PB1973BBLKGILEF0 | PB1973BBLKGILEF0 | PB1973BBLKGILEF0 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Quick Connect/Blade | Solder Pin |