PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.187", LED, Green
Pushbutton Switch DPST Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switches Illuminated Power DPST 16A 125V
PB SWITCH, DPST, 16A, 250VAC, GRN, QC; Product Range:PA4 Series; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Green; Contact Current AC Max:16A; IP Rating:IP54 RoHS Compliant: Yes
SWITCH PUSH DPST 16A 125V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PA412C1000-136 | EG4690-ND | PA412C1000-136 | 76T6841 | PA412C1000-136 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Dpst, 16A, 250Vac, Grn, Qc; Product Range E-Switch | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST); DPST | |
| Max Current Rating | 16 amps | 16 amps | 16 amps | 16 amps | 16 amps |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton |