Carling Technologies, Inc. Pushbutton Switches P27B-RD

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 432-P27B-RD-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
432-P27B-RD-ND
Pushbutton Switches 432-P27B-RD-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies - 50B1613 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies
50B1613
Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies 50B1613
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:P27 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Panel Cutout (H x W):-RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:P27 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Panel Cutout (H x W):-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
P27B-RD
Pushbutton Switches P27B-RD
Pushbutton Switches SP OFF-(ON) .250 QC RED

Pushbutton Switches SP OFF-(ON) .250 QC RED

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
P27B-RD
Switches - Pushbutton Switches P27B-RD
SWITCH PUSH BUTTON

SWITCH PUSH BUTTON

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 432-P27B-RD-ND 50B1613 P27B-RD P27B-RD
Product Name Pushbutton Switches Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Quick Connect/Blade Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1552-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details