Pushbutton Switch SPST Standard Panel Mount, Snap-In
PUSHBUTTON, 16A, SPST, Off-On, Quick Connect - 0.187"
Pushbutton Switches Illuminated Power DPST 16A 125V
SWITCH PUSHBUTTON SPST 16A 125V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PA411C1100-ND | 1400-PA411C1100 | PA411C1100 | PA411C1100 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Quick Connect/Blade | Solder Pin |