IDEC Corporation Push Button Switches MW1B-M12G

Description
Idec MW1B-M12G Push Button Switch
Request a Quote
Description
Idec MW1B-M12G Push Button Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2104183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2104183
Push Button Switches 2104183
Idec MW1B-M12G Push Button Switch

Idec MW1B-M12G Push Button Switch

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
MW1B-M12G
Switches - Pushbutton Switches MW1B-M12G
22MM MOMENTARY PB GREEN DPDT

22MM MOMENTARY PB GREEN DPDT

Supplier's Site
Pb Switch, Dpdt, 10A, 110Vac, Panel, Grn Rohs Compliant Idec - 52AJ5429 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 10A, 110Vac, Panel, Grn Rohs Compliant Idec
52AJ5429
Pb Switch, Dpdt, 10A, 110Vac, Panel, Grn Rohs Compliant Idec 52AJ5429
PB SWITCH, DPDT, 10A, 110VAC, PANEL, GRN ROHS COMPLIANT: YES

PB SWITCH, DPDT, 10A, 110VAC, PANEL, GRN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2104183 MW1B-M12G 52AJ5429
Product Name Push Button Switches Switches - Pushbutton Switches Pb Switch, Dpdt, 10A, 110Vac, Panel, Grn Rohs Compliant Idec
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Dpdt Double Pole, Double Throw (DPDT); DPDT
Features DustProof; RoHS; Weather resistant or waterproof RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details