Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switches PUSHBUTTON SWITCH
SWITCH PUSH SPST-NO 6A 125V
PB SWITCH, SPST, 6A, 125VAC, WIRE LEAD; Product Range:P27 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 432-1287-ND | P27F-BL | P27F-BL | 50B1614 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 6A, 125Vac, Wire Lead; Product Range Carling Technologies |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Wire Leads | Wire Lead | Wire Leads |