Pushbutton Switch DPST Standard Panel Mount, Snap-In
PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.187"
SWITCH PUSHBUTTON DPST 16A 125V
Pushbutton Switches 16A 125/250VAC Off-On2 Pole
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5920-ND | 1400-PA512C | PA512C | PA512C |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Quick Connect/Blade |