ElectroSwitch Corp. Pushbutton Switches PB-12631ZQ

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - PB-12631ZQ-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
PB-12631ZQ-ND
Pushbutton Switches PB-12631ZQ-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - PB-12631ZQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
PB-12631ZQ
Pushbutton Switches PB-12631ZQ
Pushbutton Switches ON-NONE-(ON) BLACK

Pushbutton Switches ON-NONE-(ON) BLACK

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB-12631ZQ
Switches - Pushbutton Switches PB-12631ZQ
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site
Switch, Pushbutton, Spdt, 6A, 250V; Product Range Electroswitch - 06M4744 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 6A, 250V; Product Range Electroswitch
06M4744
Switch, Pushbutton, Spdt, 6A, 250V; Product Range Electroswitch 06M4744
SWITCH, PUSHBUTTON, SPDT, 6A, 250V; Product Range:PB Series; Contact Configuration:SPDT; Switch Operation:On-None-(O n); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A; Contact Voltage VAC:125VRoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 6A, 250V; Product Range:PB Series; Contact Configuration:SPDT; Switch Operation:On-None-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number PB-12631ZQ-ND PB-12631ZQ PB-12631ZQ 06M4744
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spdt, 6A, 250V; Product Range Electroswitch
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-None-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359431 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details